Cornell DubilierFilm Paper Film Capacitors205RSB102K4J
Description
For New Design: Yes
Capacitance: 2 µF
Voltage DC: 1000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 750
ESR: 3.2 mΩ
RMS Current: —
Length: 43mm
Height: 45mm
Thickness: 30mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 2 µF
Voltage DC: 1000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 750
ESR: 3.2 mΩ
RMS Current: —
Length: 43mm
Height: 45mm
Thickness: 30mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 205RSB102K4J is a radial lead, high-current, low-ESR film capacitor in a flame-retardant plastic box with epoxy resin coating (UL94V-0), rated for 1000 VDC and operating temperatures from -40°C to +85°C. It has a capacitance of 2 µF, a maximum dv/dt of 750 V/µs, and a typical ESR of 3.2 mΩ at 100 kHz and +25°C. The physical dimensions are 42.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 20.3 mm and 0.8 mm lead diameter, configured with four radial leads. It uses double metallized polypropylene film with internal series connections and meets a failure quota of 300 per billion component hours.
Datasheet Summary Powered by GS/AI
The 205RSB102K4J is a radial lead, high-current, low-ESR film capacitor in a flame-retardant plastic box with epoxy resin coating (UL94V-0), rated for 1000 VDC and operating temperatures from -40°C to +85°C. It has a capacitance of 2 µF, a maximum dv/dt of 750 V/µs, and a typical ESR of 3.2 mΩ at 100 kHz and +25°C. The physical dimensions are 42.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 20.3 mm and 0.8 mm lead diameter, configured with four radial leads. It uses double metallized polypropylene film with internal series connections and meets a failure quota of 300 per billion component hours.