The 205PPA850KS is an axial lead film capacitor for high dv/dt applications like inverters and switching power supplies. It has an 850 V DC rated voltage, a 1200 V surge voltage, and 450 V AC at 50/60 Hz. The capacitance is 2.0 µF, with a maximum RMS ripple current of 14 A at 70°C and an ESR of 3.4 mΩ at 100 kHz. Dimensions are 28 mm diameter by 59 mm length. The dielectric is polypropylene with double metallized film construction and UL94V0 epoxy coating. Operating temperature range is -55°C to +85°C. Capacitance tolerance is ±10% at 1 kHz and 25°C. Life expectancy is 100,000 hours at 70°C under DC voltage. Self inductance is less than 1 nH per mm of body and lead length.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 2UF 10% 850VDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 205PPA850KS | 205PPA850KS |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 2 microF | 2 microF |