Cornell Dubilier Film Capacitors 224MPR250K

Description
Metallized Polypropylene Film Capacitors 0.22µF 250V
Request a Quote Datasheet
Description
Metallized Polypropylene Film Capacitors 0.22µF 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 2002-224MPR250K - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-224MPR250K
Film Capacitors 2002-224MPR250K
Metallized Polypropylene Film Capacitors 0.22µF 250V

Metallized Polypropylene Film Capacitors 0.22µF 250V

Supplier's Site Datasheet
Film Capacitors - 224MPR250K-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
224MPR250K-ND
Film Capacitors 224MPR250K-ND
0.22µF Film Capacitor 200V 250V Polypropylene (PP), Metallized Radial

0.22µF Film Capacitor 200V 250V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - 1340217-224MPR250K - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1340217-224MPR250K
Capacitors - Film Capacitors 1340217-224MPR250K
Win Source Part Number: 1340217-224MPR250K Category: Capacitors - Film Capacitors Series: MPR Features: Low ESR Termination: PC Pins Package: Bulk Voltage Rating - AC: 200V Voltage Rating - DC: 250V Size / Dimension: 0.709" L x 0.295" W (18.00mm x 7.50mm) Applications: DC Link, DC Filtering Height - Seated (Max): 0.492" (12.50mm) Standard Package: 200 Capacitance: 0.22 µF Tolerance: ±10% Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polypropylene (PP) , Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Mfr: Cornell Dubilier / Illinois Capacitor California Prop 65: Warning Information

Win Source Part Number: 1340217-224MPR250K
Category: Capacitors - Film Capacitors
Series: MPR
Features: Low ESR
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 200V
Voltage Rating - DC: 250V
Size / Dimension: 0.709" L x 0.295" W (18.00mm x 7.50mm)
Applications: DC Link, DC Filtering
Height - Seated (Max): 0.492" (12.50mm)
Standard Package: 200
Capacitance: 0.22 µF
Tolerance: ±10%
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polypropylene (PP) , Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: Cornell Dubilier / Illinois Capacitor
California Prop 65: Warning Information

Buy Now Datasheet
Capacitors - Film Capacitors - 224MPR250K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
224MPR250K
Capacitors - Film Capacitors 224MPR250K
CAP FILM 0.22UF 10% 250VDC RAD

CAP FILM 0.22UF 10% 250VDC RAD

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-224MPR250K 224MPR250K-ND 1340217-224MPR250K 224MPR250K
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101132U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers