The 205PPS122K is an axial leaded metallized polypropylene film capacitor designed for high dv/dt applications such as inverters, converters, and switching power supplies. It has a rated DC voltage of 1200 V with a surge voltage of 1750 V, a capacitance of 2.0 µF, and a maximum RMS ripple current of 14 A at 100 kHz and 25°C. The capacitor measures 33 mm in diameter by 46 mm in length. Its dissipation factor is less than 0.05% at 1 kHz and 25°C, with an insulation resistance exceeding 30 GΩ·µF at 25°C. Self-inductance is under 1 nH per mm of lead spacing. It operates from -40°C to +85°C and has a life expectancy of 100,000 hours at 70°C and rated DC voltage. The terminal-to-terminal
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 205PPS122K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |