Cornell Dubilier Film Paper Film Capacitors 205PSB102K6R

Description
For New Design: Yes Capacitance: 2 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 320 ESR: — RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 2 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 320 ESR: — RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 205PSB102K6R is a radial lead, high-current, low-ESR film capacitor for power semiconductor protection in resonant circuits. It has a 1000 VDC rating and 2 µF capacitance, constructed with double metallized polypropylene film and epoxy resin coating (UL94V-0). Dimensions are 57.5 mm × 45 mm × 30 mm with 10.2 mm lead spacing and six leads. It operates from -40°C to +100°C, supports a maximum dv/dt of 320 V/µs, and has a typical ESR of 1.9 mΩ at 100 kHz and +25°C. The maximum RMS ripple current at +70°C is 23 A. Dielectric strength is 160% of rated DC voltage applied for 2 seconds at 25°C. Insulation resistance exceeds 30 GΩµF at 25°C. Life expectancy is 100,000 hours at WVDC.

Datasheet Summary
Powered by GS/AI

The 205PSB102K6R is a radial lead, high-current, low-ESR film capacitor for power semiconductor protection in resonant circuits. It has a 1000 VDC rating and 2 µF capacitance, constructed with double metallized polypropylene film and epoxy resin coating (UL94V-0). Dimensions are 57.5 mm × 45 mm × 30 mm with 10.2 mm lead spacing and six leads. It operates from -40°C to +100°C, supports a maximum dv/dt of 320 V/µs, and has a typical ESR of 1.9 mΩ at 100 kHz and +25°C. The maximum RMS ripple current at +70°C is 23 A. Dielectric strength is 160% of rated DC voltage applied for 2 seconds at 25°C. Insulation resistance exceeds 30 GΩµF at 25°C. Life expectancy is 100,000 hours at WVDC.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 205PSB102K6R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
205PSB102K6R
Film Paper Film Capacitors 205PSB102K6R
For New Design: Yes Capacitance: 2 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 320 ESR: — RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
  • For New Design: Yes
  • Capacitance: 2 µF
  • Voltage DC: 1000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 320
  • ESR: —
  • RMS Current: —
  • Length: 58mm
  • Height: 45mm
  • Thickness: 30mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 205PSB102K6R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
205PSB102K6R
Capacitors - Film Capacitors 205PSB102K6R
CAP FILM 2UF 10% 1KVDC RADIAL

CAP FILM 2UF 10% 1KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 205PSB102K6R 205PSB102K6R
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 2 microF 2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C223U050AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101C212U075AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2100 microF
View Details
4 suppliers
Film Capacitors - 2002-105MMR400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
2 suppliers
Aluminum Electrolytic - 101C174U016EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details