Axial lead film capacitor for high voltage and high dv/dt applications, with a rated DC voltage of 2000 V, capacitance of 0.022 µF, and dimensions of 12.5 mm diameter by 29 mm length. It has a maximum RMS ripple current of 2.5 A at 25°C and 2.5 A at 70°C, and a dissipation factor of 0.06% at 1 kHz and 25°C. The capacitor uses double metallized polypropylene film construction with flame-retardant polyester tape and epoxy resin coating, and features lead-free tinned copper leads. Operating temperature range is -55°C to +85°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 223PPA202KG |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |