Cornell Dubilier Film Paper Film Capacitors 205PSB102K4R

Description
For New Design: Yes Capacitance: 2 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 500 ESR: 2.7 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 2 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 500 ESR: 2.7 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 205PSB102K4R is a radial lead, high-current, low-ESR film capacitor rated for 1000V DC, with a capacitance of 2 µF, a maximum dv/dt of 500 V/µs, and a typical ESR of 2.7 mΩ at 100 kHz and 25°C. It has a maximum RMS ripple current of 26 A at +70°C, operates from -40°C to +100°C, and measures 57.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 20.3 mm and 2.0 mm lead diameter. The dielectric is polypropylene, the coating is flame-retardant epoxy resin (UL94V-0), and it features lead-free tinned copper terminals.

Datasheet Summary
Powered by GS/AI

The 205PSB102K4R is a radial lead, high-current, low-ESR film capacitor rated for 1000V DC, with a capacitance of 2 µF, a maximum dv/dt of 500 V/µs, and a typical ESR of 2.7 mΩ at 100 kHz and 25°C. It has a maximum RMS ripple current of 26 A at +70°C, operates from -40°C to +100°C, and measures 57.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 20.3 mm and 2.0 mm lead diameter. The dielectric is polypropylene, the coating is flame-retardant epoxy resin (UL94V-0), and it features lead-free tinned copper terminals.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 205PSB102K4R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
205PSB102K4R
Film Paper Film Capacitors 205PSB102K4R
For New Design: Yes Capacitance: 2 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 500 ESR: 2.7 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
  • For New Design: Yes
  • Capacitance: 2 µF
  • Voltage DC: 1000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 500
  • ESR: 2.7 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 45mm
  • Thickness: 30mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 205PSB102K4R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
205PSB102K4R
Capacitors - Film Capacitors 205PSB102K4R
CAP FILM 2UF 10% 1KVDC RADIAL

CAP FILM 2UF 10% 1KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 205PSB102K4R 205PSB102K4R
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 2 microF 2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C553U020AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 101C122T250AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101222U050AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C184U010BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details