Cornell DubilierFilm Paper Film Capacitors21FD3704A-F
Description
For New Design: Yes
Capacitance: 4 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 2.38 in.
Length: —
Diameter: 1.75 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 4 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 2.38 in.
Length: —
Diameter: 1.75 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The MPF series consists of oil-filled, metallized polypropylene AC motor run capacitors with aluminum cases and 4-prong quick disconnect terminals, designed for air conditioning, refrigeration, and power factor correction applications. The 21FD3704A-F variant is a round case capacitor rated for 370 Vac, with a capacitance of 4 µF and a tolerance of ±10%. It measures 1.75 inches in diameter and 2.38 inches in height. Operating temperature ranges from -40 ºC to +70 ºC, with a maximum dissipation factor of 0.1% at 60 Hz. The capacitor includes a pressure-sensitive interrupter for fail-safe operation and meets UL E71645 and CSA 223507 standards.
Datasheet Summary Powered by GS/AI
The MPF series consists of oil-filled, metallized polypropylene AC motor run capacitors with aluminum cases and 4-prong quick disconnect terminals, designed for air conditioning, refrigeration, and power factor correction applications. The 21FD3704A-F variant is a round case capacitor rated for 370 Vac, with a capacitance of 4 µF and a tolerance of ±10%. It measures 1.75 inches in diameter and 2.38 inches in height. Operating temperature ranges from -40 ºC to +70 ºC, with a maximum dissipation factor of 0.1% at 60 Hz. The capacitor includes a pressure-sensitive interrupter for fail-safe operation and meets UL E71645 and CSA 223507 standards.
For New Design: Yes
Capacitance: 4 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 2.38 in.
Length: —
Diameter: 1.75 in.