The 224PPR162KH is a metallized polypropylene film capacitor designed for high pulse current applications such as snubber circuits and switching power supplies. It has a DC voltage rating of 1600 V, a capacitance of 0.22 µF, and a case size of 32 mm × 17 mm × 9 mm with a lead spacing of 27.5 mm and 0.8 mm lead diameter. The capacitor supports a maximum dv/dt of 2000 V/µs and operates within a temperature range of −55°C to +105°C. It features flame-retardant epoxy resin filling (UL94V-0) and lead-free tinned copper leads. Capacitance tolerance is ±10% at 1 kHz and 25°C, with a dissipation factor less than 0.001 at 10 kHz and 25°C for capacitances below 1 µF. Insulation resistance is 30000 MΩ×µF at 25°C. Self-inductance is less than 1 nH per mm of lead spacing.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 224PPR162KH |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |