The 224PPB250K is a metallized polypropylene film capacitor designed for high pulse current applications such as snubber circuits and switching power supplies. It features a radial leaded package with dimensions of 18x16x10 mm, a lead spacing of 15 mm, and 0.8 mm lead diameter. The part has a DC voltage rating of 250 WVDC and a capacitance of 0.22 µF. It operates within a temperature range of -55°C to +105°C, with insulation resistance exceeding 100,000 MΩ at 25°C for capacitances under 0.33 µF. The capacitor uses flame-retardant epoxy resin (UL 94V-0) and has lead-free tinned copper terminals. Self inductance is less than 1 nH per mm of lead spacing, and the capacitance temperature coefficient is -200 ppm/°C to +100 ppm/°C.
Power Film Dc Applications / Snubber Capacitors / Radial 6
0.22µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial
CAPACITOR, RADIAL BOX, FILM, .22UF, 250V DC, 10%,160V AC, 26.5X6MMX15 MM, 22.5LS. FREE 2 YEAR RADWELL WARRANTY
CAP FILM 0.22UF 10% 250VDC RAD
| Cornell Dubilier | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 224PPB250K | 1572-1375-ND | 22405541 | 224PPB250K |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |