Cornell Dubilier Film Paper Film Capacitors 21FD3720A-F

Description
For New Design: Yes Capacitance: 20 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.38 in. Length: — Diameter: 1.75 in.
Request a Quote
Description
For New Design: Yes Capacitance: 20 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.38 in. Length: — Diameter: 1.75 in.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 21FD3720A-F is an AC motor run capacitor in a round aluminum case, designed for use in air conditioning, refrigeration, and power factor correction applications. It has a capacitance of 20 µF with a tolerance of ±10%, rated for 370 Vac at 50 Hz or 60 Hz, and operates within a temperature range of -40 ºC to +70 ºC. The capacitor is oil-filled with a metallized polypropylene dielectric, features a pressure-sensitive interrupter for fail-safe operation, and has a dissipation factor of 0.1% max at 60 Hz. It measures 2.38 inches in height and 1.75 inches in diameter. The part is UL E71645 and CSA 223507 certified.

Datasheet Summary
Powered by GS/AI

The 21FD3720A-F is an AC motor run capacitor in a round aluminum case, designed for use in air conditioning, refrigeration, and power factor correction applications. It has a capacitance of 20 µF with a tolerance of ±10%, rated for 370 Vac at 50 Hz or 60 Hz, and operates within a temperature range of -40 ºC to +70 ºC. The capacitor is oil-filled with a metallized polypropylene dielectric, features a pressure-sensitive interrupter for fail-safe operation, and has a dissipation factor of 0.1% max at 60 Hz. It measures 2.38 inches in height and 1.75 inches in diameter. The part is UL E71645 and CSA 223507 certified.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 21FD3720A-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
21FD3720A-F
Film Paper Film Capacitors 21FD3720A-F
For New Design: Yes Capacitance: 20 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.38 in. Length: — Diameter: 1.75 in.
  • For New Design: Yes
  • Capacitance: 20 µF
  • Voltage AC: 370V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 70°C
  • Width: —
  • Height: 2.38 in.
  • Length: —
  • Diameter: 1.75 in.
Supplier's Site Datasheet
Oil Filled Capacitor - 21FD3720A-F - Richardson RFPD
Downers Grove, IL, United States
Oil Filled Capacitor
21FD3720A-F
Oil Filled Capacitor 21FD3720A-F
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Film Capacitors 2002-21FD3720A-F
Motor-Run and Power Supply Capacitors 20µF 370V

Motor-Run and Power Supply Capacitors 20µF 370V

Supplier's Site Datasheet
Motor Start, Motor Run Capacitors (AC) - 338-4339-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
338-4339-ND
Motor Start, Motor Run Capacitors (AC) 338-4339-ND
20µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can

20µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Capacitors - Film Capacitors - 21FD3720A-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
21FD3720A-F
Capacitors - Film Capacitors 21FD3720A-F
CAP FILM 20UF 10% 370VAC RADIAL

CAP FILM 20UF 10% 370VAC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 21FD3720A-F 21FD3720A-F 2002-21FD3720A-F 338-4339-ND 21FD3720A-F
Product Name Film Paper Film Capacitors Oil Filled Capacitor Film Capacitors Motor Start, Motor Run Capacitors (AC) Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Heavy Duty / Electric Power Capacitors Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Paper Oil Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 20 microF 20 microF 20 microF 20 microF 20 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PSB202K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 105RMB302K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Film Capacitors - 106K100CS4G - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details