The 223PPR102KE is a metallized polypropylene film capacitor for high pulse current applications, rated at 1000 VDC and 400 VAC, with a capacitance of 0.022 µF. It features a radial lead configuration, dimensions of 18x11x5 mm, lead spacing of 15 mm, and lead diameter of 0.8 mm. The capacitor has a maximum dissipation factor of 0.04% at 1 kHz and 25°C, insulation resistance exceeding 100,000 MΩ, self-inductance under 1 nH per mm of lead spacing, and operates from -55°C to +105°C. It is enclosed in a flame-retardant plastic case (UL 94V-1) with epoxy resin fill (UL 94V-0) and has lead-free tinned copper terminals.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 223PPR102KE |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |