The 223MKP275KB is a Class X2 metallized polypropylene film capacitor for EMI suppression across the line, rated for 275 VAC at 50/60 Hz. It has a case size of 18 mm × 9 mm × 4 mm with 15 mm lead spacing and 0.6 mm lead diameter. It supports a dv/dt of 400 V/μs and has a capacitance of 0.022 μF with a tolerance of ±10%. The capacitor meets safety standards including UL/CSA, VDE, and CQC for X2 class applications, with a dielectric strength of 2050 VDC between terminals and case. It operates from -40°C to +110°C, features a flame-retardant epoxy-encapsulated case (UL94V-0), and has lead-free tinned terminations.
X2 And Arc Suppression
Boxed Metallized Polypropylene Film Capacitors 0.022µF
0.022µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
CAP FILM 0.022UF 10% 310VAC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 223MKP275KB | 2002-223MKP275KB | 1572-1360-ND | 223MKP275KB |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF |