The 21FD3715A-F is an AC motor run capacitor in a round aluminum case, oil-filled with metallized polypropylene film dielectric, designed for applications such as air conditioning, refrigeration, and power factor correction. It has a capacitance of 15 µF, a rated voltage of 370 Vac, and operates within a temperature range of -40 °C to +70 °C with ±10% tolerance. The capacitor features a pressure-sensitive interrupter for fail-safe operation, a dissipation factor of 0.1% maximum at 60 Hz, and 4-prong quick disconnect terminals. Its dimensions are 1.75 inches in diameter and 2.38 inches in height. It is UL E71645 and CSA 223507 certified.
Motor-Run and Power Supply Capacitors 15µF 370V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
15µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can
CAP FILM 15UF 10% 370VAC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 21FD3715A-F | 2002-21FD3715A-F | 21FD3715A-F | 21FD3715A-F-ND | 21FD3715A-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Oil Filled Capacitor | Motor Start, Motor Run Capacitors (AC) | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Oil | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 15 microF | 15 microF | 15 microF | 15 microF | 15 microF |