Cornell Dubilier Film Paper Film Capacitors 205RSB700K2J

Description
For New Design: Yes Capacitance: 2 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 455 ESR: 4.9 mΩ RMS Current: — Length: 42mm Height: 32mm Thickness: 17mm
Request a Quote
Description
For New Design: Yes Capacitance: 2 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 455 ESR: 4.9 mΩ RMS Current: — Length: 42mm Height: 32mm Thickness: 17mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 205RSB700K2J is a radial lead, high current, low ESR film capacitor rated for 700 V DC and 2 µF, designed for power semiconductor protection in switching supplies and induction heaters. It operates from -40°C to +85°C and has a maximum RMS ripple current of 13 A at +70°C. The typical ESR is 4.9 mΩ at 100 kHz and 25°C, with dimensions of 42.5 mm × 32 mm × 17 mm and a 37.5 mm lead spacing. The capacitor uses double metallized polypropylene film with flame-retardant epoxy coating (UL94V-0) and lead-free tinned copper leads. Capacitance tolerance is ±10% at 1 kHz and 25°C, and dissipation factor is below 0.001 at the same conditions. Self-inductance is less than 1 nH per mm of lead spacing. Dielectric strength is 150% of rated VAC applied for 60 seconds between terminals and case. Insulation resistance exceeds 30 GΩ·µF at 25°C under 100 V DC.

Datasheet Summary
Powered by GS/AI

The 205RSB700K2J is a radial lead, high current, low ESR film capacitor rated for 700 V DC and 2 µF, designed for power semiconductor protection in switching supplies and induction heaters. It operates from -40°C to +85°C and has a maximum RMS ripple current of 13 A at +70°C. The typical ESR is 4.9 mΩ at 100 kHz and 25°C, with dimensions of 42.5 mm × 32 mm × 17 mm and a 37.5 mm lead spacing. The capacitor uses double metallized polypropylene film with flame-retardant epoxy coating (UL94V-0) and lead-free tinned copper leads. Capacitance tolerance is ±10% at 1 kHz and 25°C, and dissipation factor is below 0.001 at the same conditions. Self-inductance is less than 1 nH per mm of lead spacing. Dielectric strength is 150% of rated VAC applied for 60 seconds between terminals and case. Insulation resistance exceeds 30 GΩ·µF at 25°C under 100 V DC.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 205RSB700K2J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
205RSB700K2J
Film Paper Film Capacitors 205RSB700K2J
For New Design: Yes Capacitance: 2 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 455 ESR: 4.9 mΩ RMS Current: — Length: 42mm Height: 32mm Thickness: 17mm
  • For New Design: Yes
  • Capacitance: 2 µF
  • Voltage DC: 700V
  • Tolerance: -10%/+10%
  • Max Temp: 85°C
  • Min Temp: -40°C
  • dV/dt: 455
  • ESR: 4.9 mΩ
  • RMS Current: —
  • Length: 42mm
  • Height: 32mm
  • Thickness: 17mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 205RSB700K2J
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C473T010AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C304U010CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 104PPB400K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Film Paper Film Capacitors - 105RSB152K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers