The 224PPA302KS is an axial lead, high voltage, high dv/dt metallized polypropylene film capacitor rated for 3000 VDC and 220 nF capacitance. It has a maximum RMS ripple current of 14 A at 70°C, an ESR of 6.5 mΩ at 100 kHz and 25°C, and dimensions of 29 mm diameter by 59 mm length. The capacitor operates from -55°C to +85°C, with a capacitance tolerance of ±10% at 1 kHz and 25°C, and a temperature coefficient of -200 to +100 ppm/°C. The dielectric strength is 200% of rated VDC for 60 seconds, and the insulation resistance exceeds 30 GΩ after 1 minute at 100 VDC. The construction includes a flame-retardant polyester tape wrap with epoxy resin end coating (UL94V0) and lead-free tinned copper leads. The capacitor is rated for 100,000 hours life at 70°C under DC voltage with less than 3% capacitance change.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
0.22µF Film Capacitor 750V 3000V (3kV) Polypropylene (PP), Metallized Axial
Polypropylene Film Capacitors for Snubber, IGBT & Power Semiconductor Power Circuits 0.22µF 3000V
CAP FILM 0.22UF 10% 3KVDC AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 224PPA302KS | 224PPA302KS-ND | 2002-224PPA302KS | 224PPA302KS |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |