The 205PPA122KR is an axial lead, high voltage, high dv/dt film capacitor for power electronics. It has a rated voltage of 1200 VDC, a surge voltage of 2400 VDC, and an AC rating of 630 VAC at 50/60 Hz. Its capacitance is 2.0 µF with ±10% tolerance at 1 kHz and 25°C. The part supports a maximum dv/dt of 14 V/µs and a typical RMS ripple current of 14 A at 70°C. The ESR at 100 kHz and 25°C is 2.9 mΩ. It uses double metallized polypropylene film with internal series connections and epoxy resin coating (UL94V0). Dimensions are 33.5 mm diameter by 55 mm length. The operating temperature range is -55°C to +85°C, with a life expectancy of 100,000 hours at 70°C under DC bias. Dielectric strength is 200% of rated VDC for 60 seconds at 25°C, and insulation resistance is 30,000 MΩ·µF at 25°C and <70% RH.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 205PPA122KR |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |