Cornell Dubilier Film Paper Film Capacitors 21FD3707A-F

Description
For New Design: Yes Capacitance: 7 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.38 in. Length: — Diameter: 1.75 in.
Request a Quote Datasheet
Description
For New Design: Yes Capacitance: 7 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.38 in. Length: — Diameter: 1.75 in.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 21FD3707A-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
21FD3707A-F
Film Paper Film Capacitors 21FD3707A-F
For New Design: Yes Capacitance: 7 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.38 in. Length: — Diameter: 1.75 in.
  • For New Design: Yes
  • Capacitance: 7 µF
  • Voltage AC: 370V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 70°C
  • Width: —
  • Height: 2.38 in.
  • Length: —
  • Diameter: 1.75 in.
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 21FD3707A-F
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U010BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C184U020DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 2002-125LC2500K5HM6 - New Yorker Electronics Co., Inc.
Specs
Applications High Power
Capacitance Type Fixed
Capacitance Range 1.2 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101153U030AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers