The 224PPA152KD19 is a high-voltage, high dv/dt axial film capacitor for power switching circuits, rated at 1500 VDC and 0.22 µF. It measures 19 mm in diameter and 46 mm in length, with a maximum RMS ripple current of 9 A at 70°C and an ESR of 7 mΩ at 100 kHz and 25°C. Constructed with double metallized polypropylene film and epoxy resin coating, it operates from -55°C to +85°C and meets UL94V0 flame retardancy. Capacitance tolerance is ±10% at 1 kHz and 25°C, with a temperature coefficient of -200 to +100 ppm/°C. Insulation resistance exceeds 30,000 MΩ·µF at 25°C and 70% RH. Self-inductance is less than 1 nH per mm of lead spacing. Life expectancy is 30,000 hours at VAC and 70°C, with less than 3% capacitance change. Dielectric strength is 160% of rated VDC applied for 2 seconds at 25°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 224PPA152KD19 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |