The 224PPR630KH is a metallized polypropylene film capacitor rated for 630 VDC with a capacitance of 0.22 µF, designed for high pulse current applications such as snubber circuits. It has a radial leaded construction with dimensions of 32 mm × 17 mm × 9 mm and a lead spacing of 27.5 mm. The part features lead-free tinned copper leads, a flame-retardant plastic box with epoxy resin fill (UL 94V-0 and UL 94V-1), and operates from -55°C to +105°C. It has a maximum dissipation factor of 0.001 at 1 kHz and 25°C, insulation resistance exceeding 50% of the specified maximum after load life testing, and self-inductance less than 1 nano-Henry per mm of lead spacing. The capacitor meets a reliability standard of 1 FIT.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 224PPR630KH |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |