The 223PPS302K is an axial lead metallized polypropylene film capacitor rated for 3000 VDC, with a capacitance of 0.022 µF. It has a maximum dv/dt of 3 V/µsec and a typical RMS ripple current of 3 mA at 100 kHz and 25°C. The device measures 15.5 mm in diameter and 34 mm in length. It operates within a temperature range of -40°C to +85°C and exhibits a capacitance tolerance of ±10% at 1 kHz and 25°C. The insulation resistance is 30,000 MΩ·µF at 25°C with 100 VDC applied. The capacitor meets UL 501 and UL94V0 flammability standards with a flame-retardant polyester tape wrap and epoxy resin end fill. Self-inductance is less than 1 nH per mm of lead spacing, and the dielectric strength is 200% of rated VDC for 60 seconds. Life expectancy is 100,000 hours at 70°C and rated DC voltage.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 223PPS302K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |