The 224PPA700KJ is an axial-lead film capacitor designed for high dv/dt and high-voltage switching applications such as inverters and power converters. It has a rated DC voltage of 700 V, a capacitance of 0.22 µF, and a maximum dv/dt of 700 V/µs at 25°C. The capacitor features a dissipation factor of 8% at 100 kHz and 25°C, an insulation resistance of 30,000 MΩ×µF, and self-inductance less than 1 nH per mm of lead spacing. It operates from -55°C to +85°C and uses double metallized polypropylene film with epoxy resin end coating and flame-retardant polyester tape (UL94V0). Its dimensions are 13.5 mm in diameter and 34 mm in length, with lead spacing of 0.8 mm. The capacitor meets or exceeds all standard ratings for high-reliability DC film capacitors.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 0.22UF 10% 700VDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 224PPA700KJ | 224PPA700KJ |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.2200 microF | 0.2200 microF |