The 206DCB900K2J is a metallized polypropylene film capacitor rated for 900 VDC with a capacitance of 20 µF, designed for DC link applications in inverters and motor controls. It features a two-lead termination with 5 mm lead length, dimensions of 42.5 mm × 45 mm × 30 mm, and a maximum RMS ripple current of 7.2 A at 10 kHz and +25°C. The capacitor operates from -40°C to +85°C, has a dissipation factor of 1.2% at 1 kHz and +25°C, and meets a dielectric strength of 150% of VDC between terminals for 10 seconds. Its insulation resistance is 3000 MΩ × µF at 100 VDC and 20°C, and the case is constructed of flame-retardant plastic (UL94V-0) with epoxy end fill. Lead terminations are lead-free tinned copper, RoHS compliant. The part has a life expectancy exceeding 100,000 hours at 70°C and 900 VDC.
Power Film Dc Applications / Dc Link Capacitors / Box
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 206DCB900K2J |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |