The 222PWS202KD is an axial metallized polypropylene film capacitor with aluminum foil electrodes, rated for 2000 VDC and 500 VAC, with a capacitance of 0.0022 µF and a dv/dt rating of 27000 V/µs. It measures 12 mm in diameter by 20.5 mm in length. Operating temperature ranges from -55°C to +105°C. It features low ESR and high pulse current capability, suitable for switching power supplies and snubber applications. Capacitance tolerance is ±10% at 1 kHz and 25°C. Insulation resistance is 100000 MΩ at 25°C. Self-inductance is less than 1 nH per mm of lead spacing. Dissipation factor is below 0.0005 at 10 kHz and 25°C. The dielectric is polypropylene with flame-retardant polyester tape and epoxy resin end fill (UL94V0). Leads are lead-free tinned copper. Capacitance drift is less than 0.5% after two years at 40°C. Reliability is rated at 1 FIT.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 222PWS202KD |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |