Cornell Dubilier Film Paper Film Capacitors 223PSB302K2H

Description
For New Design: Yes Capacitance: 22 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 4350 ESR: 26.5 mΩ RMS Current: — Length: 32mm Height: 22mm Thickness: 13mm
Request a Quote Datasheet
Description
For New Design: Yes Capacitance: 22 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 4350 ESR: 26.5 mΩ RMS Current: — Length: 32mm Height: 22mm Thickness: 13mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 223PSB302K2H - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
223PSB302K2H
Film Paper Film Capacitors 223PSB302K2H
For New Design: Yes Capacitance: 22 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 4350 ESR: 26.5 mΩ RMS Current: — Length: 32mm Height: 22mm Thickness: 13mm
  • For New Design: Yes
  • Capacitance: 22 nF
  • Voltage DC: 3000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 4350
  • ESR: 26.5 mΩ
  • RMS Current: —
  • Length: 32mm
  • Height: 22mm
  • Thickness: 13mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 223PSB302K2H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
223PSB302K2H
Capacitors - Film Capacitors 223PSB302K2H
CAP FILM 0.022UF 10% 3KVDC RAD

CAP FILM 0.022UF 10% 3KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 223PSB302K2H 223PSB302K2H
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C562U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101622U040AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101172U100AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Paper Film Capacitors - 125HC3600K4TM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers