The 205PPS122KS is an axial metallized polypropylene film capacitor for high dv/dt applications in inverters and switching power supplies. It has a rated DC voltage of 1200 V, a surge voltage of 1750 V, and an AC voltage rating of 600 V. Capacitance is 2.0 µF with ±10% tolerance. Maximum RMS ripple current is 14 A at 70°C. Dimensions are 27.5 mm in diameter by 59 mm in length. Dissipation factor is 0.0001 at 1 kHz and 25°C. Insulation resistance is 30,000 MΩ·µF at 25°C and <70% RH. Self-inductance is less than 1 nH per mm of lead spacing. Operating temperature range is -40°C to +85°C. The case is coated with flame-retardant polyester and epoxy resin meeting UL94V0. It has lead-free tinned copper leads and a 100,000-hour life expectancy at 70°C and rated VDC.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 205PPS122KS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |