The 223PPB162K is a metallized polypropylene film capacitor with a DC voltage rating of 1600 V, a capacitance of 0.022 µF, and dimensions of 18x16x10 mm. It has a lead spacing of 15 mm and lead diameter of 0.8 mm. The capacitor is designed for high pulse current applications such as snubber circuits and operates within a temperature range of -55°C to +105°C. The dielectric strength is 160% of rated DC voltage or 150% of rated AC voltage applied for 2 seconds at 25°C. The insulation resistance exceeds 50% of the maximum specified value under load life and damp heat test conditions. The case and epoxy resin are flame retardant, meeting UL 94V-0. Leads are lead-free tinned copper.
Power Film Dc Applications / Snubber Capacitors / Radial 6
CAP FILM 0.022UF 10% 1.6KVDC RAD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 223PPB162K | 223PPB162K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0220 microF | 0.0220 microF |