The 222PPB162K is a metallized polypropylene film capacitor designed for high pulse current applications such as SCR commutation and switching power supplies. It has a DC voltage rating of 1600 V, a capacitance of 0.0022 µF, and is housed in a radial leaded package with dimensions of 18x11x5 mm and a lead spacing of 15 mm. The capacitor uses flame-retardant epoxy resin (UL 94V-0) and features lead-free tinned copper leads. It operates within a temperature range of -55°C to +105°C, with an insulation resistance of 7500 MΩ at 25°C and a maximum dissipation factor of 0.05% at 1 kHz and 25°C. Self-inductance is less than 1 nH per mm of lead spacing. It meets reliability standards with ≤1% capacitance change after 2000 hours at 85°C and 125% rated voltage.
Power Film Dc Applications / Snubber Capacitors / Radial 6
Polypropylene Film Capacitors, Radial Leaded for Power Semiconductor Circuits 0.0022µF 1600V
2200pF Film Capacitor 650V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
CAP FILM 2200PF 10% 1.6KVDC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 222PPB162K | 2002-222PPB162K | 1572-1358-ND | 222PPB162K |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0022 microF | 0.0022 microF | 0.0022 microF |