The 224PPS122K is an axial leaded, metallized polypropylene film capacitor designed for high dv/dt applications such as inverters, converters, and switching power supplies. It has a rated DC voltage of 1200 V with a surge voltage of 1750 V and an AC voltage rating of 550 V at 50/60 Hz. The capacitance is 0.22 µF with a tolerance of ±10% at 1 kHz and 25°C. The capacitor exhibits a maximum dissipation factor of 0.07% at 1 kHz and 25°C, an insulation resistance of 30,000 MΩ·µF, and a self-inductance of less than 1 nH per mm of lead spacing. It operates from -40°C to +85°C and has a life expectancy of 100,000 hours at 70°C under DC voltage. Physical dimensions are 17 mm in diameter and 29 mm in length. The construction includes flame-retardant polyester tape and epoxy resin end fill meeting UL94V0 standards, with lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 0.22UF 1.2KVDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 224PPS122K | 224PPS122K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.2200 microF | 0.2200 microF |