Axial lead film capacitor for high dv/dt applications, rated for 850 VDC and 2 A RMS ripple current at 70°C, with a capacitance of 2.0 µF, maximum ESR of 2.4 mΩ at 100 kHz and 25°C, and dimensions of 33.5 mm × 46 mm. Built with double metallized polypropylene film, self-inductance less than 1 nH per mm of body and lead length, operating temperature range from -55°C to +85°C, and rated for 100,000 hours at VDC and 70°C. Terminations are lead-free tinned copper, with flame-retardant epoxy coating (UL94V0).
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 205PPA850KD34 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |