The 224PPS202K is an axial lead metallized polypropylene film capacitor designed for high dv/dt applications such as inverters, converters, and switching power supplies. It has a rated DC voltage of 2000 V, a capacitance of 0.22 µF, and a maximum RMS ripple current of 9.5 A at 25°C. The capacitor operates within a temperature range of -40°C to +85°C and has a dissipation factor of 0.01% at 1 kHz and 25°C. Dimensions are 25.5 mm in diameter and 34 mm in length. The dielectric withstands 200% of rated voltage for 60 seconds, and insulation resistance exceeds 30 GµF at 25°C. The construction includes flame-retardant polyester tape wrapping and epoxy resin end filling compliant with UL94V‐0. Self inductance is less than 1 nH per mm of lead spacing, and life expectancy is 100,000 hours at 70°C under DC bias.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 224PPS202K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |