Axial lead metallized polypropylene film capacitor with a DC voltage rating of 1000 V, capacitance of 2.0 μF, and dimensions of 29 mm in diameter by 55 mm in length. It handles a maximum dv/dt of 14 V/μs and has a typical RMS ripple current of 14 A at 100 kHz and 25°C, with an ESR of 3.5 mΩ. The capacitor operates from -40°C to +85°C, features flame-retardant polyester tape and epoxy resin encapsulation, and meets dielectric strength requirements of 200% of rated VDC applied for 60 seconds. Self inductance is less than 1 nH per mm of lead spacing, and insulation resistance exceeds 30 GΩ. Life expectancy is 100,000 hours at 70°C and rated VDC.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 205PPS102KD29 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |