Cornell Dubilier Capacitor Polypropylene Pp Film 25Uf, 370V, 10%, Qc; Dielectric Type Cornell Dubilier 21FD3725-F

Description
CAPACITOR POLYPROPYLENE PP FILM 25UF, 370V, 10%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:25µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Lead Spacing:20.6mm RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM 25UF, 370V, 10%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:25µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Lead Spacing:20.6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 25Uf, 370V, 10%, Qc; Dielectric Type Cornell Dubilier - 67M9231 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 25Uf, 370V, 10%, Qc; Dielectric Type Cornell Dubilier
67M9231
Capacitor Polypropylene Pp Film 25Uf, 370V, 10%, Qc; Dielectric Type Cornell Dubilier 67M9231
CAPACITOR POLYPROPYLENE PP FILM 25UF, 370V, 10%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:25µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Lead Spacing:20.6mm RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 25UF, 370V, 10%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:25µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Lead Spacing:20.6mm RoHS Compliant: Yes

Supplier's Site
Capacitor, Motor Run;25uF;Round;370VAC;+/-10% - 70186164 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Motor Run;25uF;Round;370VAC;+/-10%
70186164
Capacitor, Motor Run;25uF;Round;370VAC;+/-10% 70186164
Metallized polypropylene film dielectric capacitors offer a new option for AC applications. All devices have metal cases and four prong quick disconnect terminals.* These capacitors pack the same capacitance and voltage capabilities of a conventional paper capacitor into a smaller case of considerably lighter weight. In addition, these parts have extremely low dissipation factors. They offer high reliability and long life and meet EIA Standard RS-456 characteristic “E”. Allow 1⁄2" clearance above the terminals on fluid filled capacitors for interrupter operation. Specifications Capacitance Range: 1 to 80 μF Tolerance: ±10% Voltage Range: 330 VAC, 370 VAC, 440 VAC Operating Temperature: –40°C to 70°C Features Internal Protector Environmentally Safe Long Life Double Rolled Seams Light Weight Small Size High Reliability Applications Lighting Motors Power Factor Correction Phase Shifting Air Conditioning Refrigeration

Metallized polypropylene film dielectric capacitors offer a new option for AC applications. All devices have metal cases and four prong quick disconnect terminals.* These capacitors pack the same capacitance and voltage capabilities of a conventional paper capacitor into a smaller case of considerably lighter weight. In addition, these parts have extremely low dissipation factors. They offer high reliability and long life and meet EIA Standard RS-456 characteristic “E”. Allow 1⁄2" clearance above the terminals on fluid filled capacitors for interrupter operation.
Specifications

  • Capacitance Range: 1 to 80 μF
  • Tolerance: ±10%
  • Voltage Range: 330 VAC, 370 VAC, 440 VAC
  • Operating Temperature: –40°C to 70°C
    Features
  • Internal Protector
  • Environmentally Safe
  • Long Life
  • Double Rolled Seams
  • Light Weight
  • Small Size
  • High Reliability
    Applications
  • Lighting
  • Motors
  • Power Factor Correction
  • Phase Shifting
  • Air Conditioning
  • Refrigeration
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 67M9231 70186164
Product Name Capacitor Polypropylene Pp Film 25Uf, 370V, 10%, Qc; Dielectric Type Cornell Dubilier Capacitor, Motor Run;25uF;Round;370VAC;+/-10%
Configuration / Form Factor Leaded Capacitor Quick Connect
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0104P70CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Film Paper Film Capacitors - 103MKP275KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers