Cornell Dubilier Film Paper Film Capacitors 224PPB630K

Description
Power Film Dc Applications / Snubber Capacitors / Radial 6
Request a Quote
Description
Power Film Dc Applications / Snubber Capacitors / Radial 6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 224PPB630K is a metallized polypropylene film capacitor for high pulse current applications, such as snubber circuits and SCR commutation. It has a DC voltage rating of 630 V, a capacitance of 0.22 µF, and radial leads with a lead spacing of 22.5 mm. The case dimensions are 32 mm in length, 22 mm in height, and 13 mm in thickness, with 0.8 mm diameter tinned copper leads. The capacitor operates within a temperature range of -55°C to +105°C and meets UL 94V-0 flame retardant standards. Self-inductance is less than 1 nH per mm of lead spacing, and the insulation resistance at 25°C is greater than 50% of the specified maximum value after load life testing. The dielectric strength is 160% of rated DC voltage applied for 2 seconds at 25°C.

Datasheet Summary
Powered by GS/AI

The 224PPB630K is a metallized polypropylene film capacitor for high pulse current applications, such as snubber circuits and SCR commutation. It has a DC voltage rating of 630 V, a capacitance of 0.22 µF, and radial leads with a lead spacing of 22.5 mm. The case dimensions are 32 mm in length, 22 mm in height, and 13 mm in thickness, with 0.8 mm diameter tinned copper leads. The capacitor operates within a temperature range of -55°C to +105°C and meets UL 94V-0 flame retardant standards. Self-inductance is less than 1 nH per mm of lead spacing, and the insulation resistance at 25°C is greater than 50% of the specified maximum value after load life testing. The dielectric strength is 160% of rated DC voltage applied for 2 seconds at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 224PPB630K - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
224PPB630K
Film Paper Film Capacitors 224PPB630K
Power Film Dc Applications / Snubber Capacitors / Radial 6

Power Film Dc Applications / Snubber Capacitors / Radial 6

Supplier's Site Datasheet
Film Capacitors - 224PPB630K-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
224PPB630K-ND
Film Capacitors 224PPB630K-ND
0.22µF Film Capacitor 400V 630V Polypropylene (PP), Metallized Radial

0.22µF Film Capacitor 400V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - 2002-224PPB630K - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-224PPB630K
Film Capacitors 2002-224PPB630K
Polypropylene Film Capacitors, Radial Leaded for Power Semiconductor Circuits 0.22µF 630V

Polypropylene Film Capacitors, Radial Leaded for Power Semiconductor Circuits 0.22µF 630V

Supplier's Site Datasheet
Capacitors - Film Capacitors - 224PPB630K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
224PPB630K
Capacitors - Film Capacitors 224PPB630K
CAP FILM 0.22UF 10% 630VDC RAD

CAP FILM 0.22UF 10% 630VDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 224PPB630K 224PPB630K-ND 2002-224PPB630K 224PPB630K
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Paper Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106MWR050K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C194U016EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 106K100CS4G-FA - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
2 suppliers