Cornell Dubilier HIGH DVDT/PULSE Capacitors 224PPB102K

Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet
Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
HIGH DVDT/PULSE Capacitors
224PPB102K
HIGH DVDT/PULSE Capacitors 224PPB102K
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Film Capacitors - 224PPB102K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
224PPB102K
Film Capacitors 224PPB102K
CAP FILM 0.22UF 10% 1KVDC RADIAL

CAP FILM 0.22UF 10% 1KVDC RADIAL

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film 0.22Uf, 1Kv, 10%, Radial; Dielectric Type Illinois Capacitor - 30K6667 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.22Uf, 1Kv, 10%, Radial; Dielectric Type Illinois Capacitor
30K6667
Capacitor Polypropylene Pp Film 0.22Uf, 1Kv, 10%, Radial; Dielectric Type Illinois Capacitor 30K6667
CAPACITOR POLYPROPYLENE PP FILM 0.22UF, 1KV, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):630V; Voltage(DC):1kV; Qualification:-RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.22UF, 1KV, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):630V; Voltage(DC):1kV; Qualification:-RoHS Compliant: Yes

Supplier's Site
Fort Worth, TX, USA
Capacitor; 0.22 uF; 1000 WVDC; +10; Radial Leaded; 0.03; 100,000 Megohms (Min.)
70112069
Capacitor; 0.22 uF; 1000 WVDC; +10; Radial Leaded; 0.03; 100,000 Megohms (Min.) 70112069
Metallized Polypropylene Capacitors, ±10%, Radial Leaded Designed for, UPS, Inverters and Power Semiconductor Applications Up to 2,000 VDC dv⁄dt Range Up to 7500 v⁄μ Sec. Specifications Temperature Range: –55°C to +105°C Dissipation Factor: 0.03% to 0.15% @ 1 kHz Features High dv/dt Self-Healing High Voltage

Metallized Polypropylene Capacitors, ±10%, Radial Leaded

  • Designed for, UPS, Inverters and Power Semiconductor Applications
  • Up to 2,000 VDC
  • dv⁄dt Range Up to 7500 v⁄μ Sec.
    Specifications
  • Temperature Range: –55°C to +105°C
  • Dissipation Factor: 0.03% to 0.15% @ 1 kHz
    Features
  • High dv/dt
  • Self-Healing
  • High Voltage
Supplier's Site

Technical Specifications

  Illinois Capacitor Lingto Electronic Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 224PPB102K 224PPB102K 30K6667 70112069
Product Name HIGH DVDT/PULSE Capacitors Film Capacitors Capacitor Polypropylene Pp Film 0.22Uf, 1Kv, 10%, Radial; Dielectric Type Illinois Capacitor Capacitor; 0.22 uF; 1000 WVDC; +10; Radial Leaded; 0.03; 100,000 Megohms (Min.)
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF110K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1908359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers