Axial lead film capacitor for high dv/dt applications, rated for 850 VDC continuous voltage with a 1.3 kVDC surge voltage, and 500 VAC at 50/60 Hz. Capacitance is 0.22 µF with ±10% tolerance at 1 kHz and 25°C. Dissipation factor is ≤0.07% at 1 kHz and 25°C. Self-inductance is less than 1 nH per mm of lead spacing. Operational temperature range is -40°C to +85°C. Constructed with metallized polypropylene film, flame-retardant polyester tape coating, and epoxy end fill. Dimensions are 13.5 mm diameter by 34 mm length with 1.0 mm lead diameter. Life expectancy is 100,000 hours at 70°C under DC voltage. Insulation resistance is 30,000 MΩ×µF minimum at 25°C and 100 VDC applied. Terminal-to-terminal
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 0.22UF 10% 850VDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 224PPS850K | 224PPS850K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.2200 microF | 0.2200 microF |