The 224PPS302KD29 is an axial lead metallized polypropylene film capacitor designed for high dv/dt applications in inverters, converters, and switching power supplies. It is rated for 3000 VDC operating voltage with a surge voltage of 4000 VDC and an AC voltage rating of 750 VAC at 50/60 Hz. The capacitor has a capacitance of 0.22 µF, a maximum dissipation factor of 0.0001 at 1 kHz and 25°C, and an insulation resistance of at least 30,000 MΩ×µF. Its physical dimensions are 29 mm in diameter and 55 mm in length, with lead spacing of 0.8 mm and fail-safe construction. It operates from -40°C to +85°C, with self-inductance under 1 nH per mm of body and lead length, and complies with UL 501 and UL94V0 for flame retardancy. The capacitor is rated for 100,000 hours life expectancy at 70°C under DC voltage.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 224PPS302KD29 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |