The 21FD3735A-F is an AC motor run capacitor in a round aluminum case, designed for oil-filled, metallized polypropylene film applications in air conditioning, refrigeration, and power factor correction. It has a capacitance of 35 µF, a rated voltage of 370 Vac, and operates within a temperature range of -40 ºC to +70 ºC with a capacitance variation of no more than ±3% over temperature. The dissipation factor is 0.1% max at 60 Hz. It features a pressure-sensitive interrupter for fail-safe operation and includes 4-prong quick disconnect terminals. Dimensions are 1.75 in. diameter and 3.84 in. height. The device meets UL E71645 and CSA 223507 standards.
35µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can
Motor-Run and Power Supply Capacitors 35µF 370V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 35UF 10% 370VAC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 21FD3735A-F | 21FD3735A-F-ND | 2002-21FD3735A-F | 21FD3735A-F | 21FD3735A-F |
| Product Name | Film Paper Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Oil Filled Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Oil | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 35 microF | 35 microF | 35 microF | 35 microF | 35 microF |