Cornell DubilierFilm Paper Film Capacitors205RSB152K2R
Description
For New Design: Yes
Capacitance: 2 µF
Voltage DC: 1500V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 575
ESR: 4.3 mΩ
RMS Current: —
Length: 58mm
Height: 45mm
Thickness: 30mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 2 µF
Voltage DC: 1500V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 575
ESR: 4.3 mΩ
RMS Current: —
Length: 58mm
Height: 45mm
Thickness: 30mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 205RSB152K2R is a radial lead, high current, low ESR film capacitor rated for 1500 VDC with a capacitance of 2 µF. It has a maximum dv/dt of 575 V/µs and a typical ESR of 4.3 mΩ at 100 kHz and +25°C. The device operates within a temperature range of -40°C to +85°C and measures 57.5 mm in length, 45 mm in height, and 30 mm in thickness. It features two radial leads with a lead spacing of 52.5 mm and a lead diameter of 1.2 mm. Construction uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. The capacitance tolerance is ±10% at 1 kHz and 25°C, and the insulation resistance is specified at 30,000 MΩ·µF at 25°C under 100 VDC. The dielectric strength is 150% of rated VAC or 160% of rated VDC applied for 60 seconds at 25°C.
Datasheet Summary Powered by GS/AI
The 205RSB152K2R is a radial lead, high current, low ESR film capacitor rated for 1500 VDC with a capacitance of 2 µF. It has a maximum dv/dt of 575 V/µs and a typical ESR of 4.3 mΩ at 100 kHz and +25°C. The device operates within a temperature range of -40°C to +85°C and measures 57.5 mm in length, 45 mm in height, and 30 mm in thickness. It features two radial leads with a lead spacing of 52.5 mm and a lead diameter of 1.2 mm. Construction uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. The capacitance tolerance is ±10% at 1 kHz and 25°C, and the insulation resistance is specified at 30,000 MΩ·µF at 25°C under 100 VDC. The dielectric strength is 150% of rated VAC or 160% of rated VDC applied for 60 seconds at 25°C.