Cornell Dubilier Film Paper Film Capacitors 223PSB252K2G

Description
For New Design: Yes Capacitance: 22 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 4900 ESR: 26.5 mΩ RMS Current: — Length: 27mm Height: 22mm Thickness: 13mm
Request a Quote
Description
For New Design: Yes Capacitance: 22 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 4900 ESR: 26.5 mΩ RMS Current: — Length: 27mm Height: 22mm Thickness: 13mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 223PSB252K2G is a radial lead film capacitor with a 2500 VDC rating and 0.022 µF capacitance, designed for high-pulse applications. It uses a polypropylene dielectric and flame-retardant epoxy coating (UL94V-0), with lead-free tinned copper terminals. The package measures 26.5 mm × 22 mm × 13 mm, with a 22.5 mm lead spacing and 0.8 mm lead diameter. Maximum dv/dt is 4900 V/µs, and ESR is 26.5 mΩ at 100 kHz and +25°C. Operating temperature range is -40°C to +100°C. Capacitance tolerance is ±10% at 1 kHz, dissipation factor is ≤0.05%, and insulation resistance is ≥30 GΩ·µF at 25°C. Self-inductance is <1 nH per mm of lead spacing. Life expectancy is 100,000 hours at WVDC with a failure quota of 300 per billion component hours.

Datasheet Summary
Powered by GS/AI

The 223PSB252K2G is a radial lead film capacitor with a 2500 VDC rating and 0.022 µF capacitance, designed for high-pulse applications. It uses a polypropylene dielectric and flame-retardant epoxy coating (UL94V-0), with lead-free tinned copper terminals. The package measures 26.5 mm × 22 mm × 13 mm, with a 22.5 mm lead spacing and 0.8 mm lead diameter. Maximum dv/dt is 4900 V/µs, and ESR is 26.5 mΩ at 100 kHz and +25°C. Operating temperature range is -40°C to +100°C. Capacitance tolerance is ±10% at 1 kHz, dissipation factor is ≤0.05%, and insulation resistance is ≥30 GΩ·µF at 25°C. Self-inductance is <1 nH per mm of lead spacing. Life expectancy is 100,000 hours at WVDC with a failure quota of 300 per billion component hours.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 223PSB252K2G - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
223PSB252K2G
Film Paper Film Capacitors 223PSB252K2G
For New Design: Yes Capacitance: 22 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 4900 ESR: 26.5 mΩ RMS Current: — Length: 27mm Height: 22mm Thickness: 13mm
  • For New Design: Yes
  • Capacitance: 22 nF
  • Voltage DC: 2500V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 4900
  • ESR: 26.5 mΩ
  • RMS Current: —
  • Length: 27mm
  • Height: 22mm
  • Thickness: 13mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 223PSB252K2G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
223PSB252K2G
Capacitors - Film Capacitors 223PSB252K2G
CAP FILM 0.022UF 10% 2.5KVDC RAD

CAP FILM 0.022UF 10% 2.5KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 223PSB252K2G 223PSB252K2G
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPB250KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Aluminum Electrolytic Capacitor - 101C553U050CJ2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 55000 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101C483U063CD2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 48000 microF
View Details
4 suppliers