The 224PPA202K is an axial lead, high dv/dt polypropylene film capacitor for high-voltage switching applications, rated at 2000 VDC and 0.22 µF. It has a maximum RMS ripple current of 10 A at 25°C, a typical ESR of 6 mΩ at 100 kHz, and dimensions of 23 mm diameter by 46 mm length. Operating temperature ranges from -55°C to +85°C with a capacitance tolerance of ±10% at 1 kHz and 25°C. Capacitance temperature coefficient is -200 to +100 ppm/°C. Insulation resistance exceeds 30,000 MΩ·µF at 25°C. Dielectric strength is 160% of rated DC voltage applied between terminals and case for 60 seconds. Self inductance is less than 1 nH per mm of body and lead length. Construction uses double metallized film with internal series connections, flame-retardant polyester tape, and UL94V0 epoxy resin coating. Terminals are lead-free tinned copper. Life expectancy is 100,000 hours at rated DC voltage and 70°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
0.22µF Film Capacitor 650V 2000V (2kV) Polypropylene (PP), Metallized Axial
Polypropylene Film Capacitors for Snubber, IGBT & Power Semiconductor Power Circuits 0.22µF 2000V
CAP FILM 0.22UF 10% 2KVDC AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 224PPA202K | 1572-1089-ND | 2002-224PPA202K | 224PPA202K |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |