Cornell Dubilier Film Paper Film Capacitors 224PSB152K2J

Description
For New Design: Yes Capacitance: 220 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1220 ESR: 6.9 mΩ RMS Current: — Length: 43mm Height: 28mm Thickness: 17mm
Request a Quote
Description
For New Design: Yes Capacitance: 220 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1220 ESR: 6.9 mΩ RMS Current: — Length: 43mm Height: 28mm Thickness: 17mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 224PSB152K2J is a radial lead, high-current, low-ESR film capacitor with a rated DC voltage of 1500 V, a capacitance of 0.22 µF, a dv/dt rating of 1220 V/µs, and an ESR of 6.9 mΩ at 100 kHz and 25°C. It has dimensions of 42.5 mm × 28 mm × 17 mm and two leads with a lead spacing of 37.5 mm. The voltage and current are derated above +85°C, and the operating temperature range is -40°C to +100°C. Construction uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0), and the terminals are lead-free tinned copper. The insulation resistance is at least 30 GΩµF at 3000 VDC for 1 minute at 25°C, and the dielectric strength is 160% of rated VDC applied for 2 seconds. Capacitance tolerance is ±10% at 1 kHz, 25°C, and the capacitance temperature coefficient is between -200 and +100 ppm/°C.

Datasheet Summary
Powered by GS/AI

The 224PSB152K2J is a radial lead, high-current, low-ESR film capacitor with a rated DC voltage of 1500 V, a capacitance of 0.22 µF, a dv/dt rating of 1220 V/µs, and an ESR of 6.9 mΩ at 100 kHz and 25°C. It has dimensions of 42.5 mm × 28 mm × 17 mm and two leads with a lead spacing of 37.5 mm. The voltage and current are derated above +85°C, and the operating temperature range is -40°C to +100°C. Construction uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0), and the terminals are lead-free tinned copper. The insulation resistance is at least 30 GΩµF at 3000 VDC for 1 minute at 25°C, and the dielectric strength is 160% of rated VDC applied for 2 seconds. Capacitance tolerance is ±10% at 1 kHz, 25°C, and the capacitance temperature coefficient is between -200 and +100 ppm/°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 224PSB152K2J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
224PSB152K2J
Film Paper Film Capacitors 224PSB152K2J
For New Design: Yes Capacitance: 220 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1220 ESR: 6.9 mΩ RMS Current: — Length: 43mm Height: 28mm Thickness: 17mm
  • For New Design: Yes
  • Capacitance: 220 nF
  • Voltage DC: 1500V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 1220
  • ESR: 6.9 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 28mm
  • Thickness: 17mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 224PSB152K2J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
224PSB152K2J
Capacitors - Film Capacitors 224PSB152K2J
CAP FILM 0.22UF 10% 1.5KVDC RAD

CAP FILM 0.22UF 10% 1.5KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 224PSB152K2J 224PSB152K2J
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C163M025AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminum Electrolytic - 101C193U050BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101282U100BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 106K100CS4G - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details