Axial lead metallized film capacitor with polypropylene dielectric and aluminum foil electrodes, designed for power semiconductor circuits and snubber applications. Rated for 1000 VDC and 400 VAC at 50/60 Hz, with a capacitance of 0.022 µF, a maximum dv/dt of 5000 V/µs, and dimensions of 12 mm diameter by 29 mm length. Operating temperature range is -55°C to +105°C. Features low ESR, high pulse current rating, and flame-retardant epoxy resin end fill meeting UL94V0. Self inductance is less than 1 nH per mm of body length. Capacitance tolerance is ±10% at 1 kHz and 25°C. Insulation resistance exceeds 30,000 MΩ×µF for capacitances above 0.1 µF. Lead finish is lead-free tinned copper.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 223PWS102K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |