The 21FD3703A-F is an AC motor run capacitor in a round aluminum case, oil-filled with metallized polypropylene dielectric, designed for applications such as air conditioning and refrigeration. It has a capacitance of 3 µF, a rated voltage of 370 Vac, and a capacitance tolerance of ±10%. The component measures 2.38 inches in height and 1.75 inches in diameter, with tin-plated steel terminals and a 4-prong quick disconnect. It operates from -40 ºC to +70 ºC and is internally protected with a pressure-sensitive interrupter. The dissipation factor is 0.1% maximum at 60 Hz. It meets UL E71645 and CSA 223507 certifications. The service life objective is 60,000 hours at full voltage, 60 Hz, and rated ambient temperature, with capacitance variation within ±3% over the operating temperature range.
3µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can
Motor-Run and Power Supply Capacitors 3µF 370V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 3UF 10% 370VAC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 21FD3703A-F | 21FD3703A-F-ND | 2002-21FD3703A-F | 21FD3703A-F | 21FD3703A-F |
| Product Name | Film Paper Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Oil Filled Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Oil | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 3 microF | 3 microF | 3 microF | 3 microF | 3 microF |