We offer a broad line AC and DC rated film capacitors for industrial, military and medical applications ranging from standard AC motor run types, to custom DC pulse applications. Only the industry’s highest grades of film dielectric are used to ensure the best possible performance. We are one of just a few remaining manufacturers of paper and film combination dielectrics for high performance power conversion and power supply applications.
Illinois Capacitor offers a variety of Class X-Y suppression capacitors with the latest safety agency approvals.
Our AC capacitor are suitable for general purpose AC application as well as Motor Run.
CAP FILM 0.22UF 10% 310VAC RAD
CAP FILM 0.22UF 10% 310VAC RAD
0.22µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
Specifications
CAP, 0.22UF, 275V, METALLIZED PP, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Cornell Dubilier | Illinois Capacitor | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | 224MKP275K | 224MKP275K | 224MKP275K | 224MKP275K | 1572-1086-ND | 70112087 | 30K6660 |
Product Name | FILM, PAPER-FILM CAPACITORS, X2 and Arc Suppression | EMI/RFI SUPPRESSION Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Capacitor;0.22uF;Radial;Metallized Polypropy;275VAC;+/-10%;26.5mmL;14.5mmH;6mmT | Cap, 0.22Uf, 275V, Metallized Pp, Rad; Dielectric Type Illinois Capacitor |
Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |||
Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 85 C (-40 to 185 F) | |||
Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | Polypropylene | Polypropylene | Metallized PP | |
Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | |
Capacitance Tolerance | -10 (+/- %) | 10 (+/- %) | 10 (+/- %) |