The 223PPA302K is an axial lead, high voltage, high dv/dt film capacitor for power circuits and switching applications. It is constructed with double metallized polypropylene film and rated for 3000 VDC, with a surge voltage of 3500 VDC. Capacitance is 0.022 µF with ±10% tolerance. The maximum RMS ripple current is 2.5 A at 25°C and 70°C, and ESR is 27 mΩ at 100 kHz. Dimensions are 15.5 mm in diameter and 29 mm in length. Operating temperature ranges from -55°C to +85°C. Dissipation factor is less than 0.001 at 1 kHz and 25°C. Insulation resistance exceeds 30 GΩ. Self inductance is less than 1 nH per mm of body and lead length. Life expectancy is 100,000 hours at 70°C under DC voltage. The component meets UL94V0 flammability standards with epoxy resin end fill and lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 223PPA302K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |