The 223PWS202KJ is an axial metallized polypropylene film capacitor with aluminum foil electrodes, designed for power semiconductor circuits and snubber applications. It has a rated DC voltage of 2000 V, a capacitance of 0.022 µF, and a maximum dv/dt of 7000 V/µs. Its dimensions are 16.5 mm in diameter by 34 mm in length. The capacitor operates within a temperature range of -55°C to +105°C, has a dissipation factor of less than 0.001 at 1 kHz and 25°C, and features self-healing properties. Construction includes a flame-retardant polyester tape wrap with epoxy resin end fill, and it has lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 223PWS202KJ |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |