The 224PPB162K is a metallized polypropylene film capacitor for high-voltage pulse applications, rated at 1600 VDC with a capacitance of 0.022 μF. It features lead free tinned copper leads, is enclosed in a flame-retardant plastic case with epoxy resin (UL 94V-0), and has a terminal-to-terminal
Power Film Dc Applications / Snubber Capacitors / Radial 6
0.22µF Film Capacitor 650V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Polypropylene Film Capacitors, Radial Leaded for Power Semiconductor Circuits 0.22µF 1600V
CAP FILM 0.22UF 10% 1.6KVDC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 224PPB162K | 224PPB162K-ND | 2002-224PPB162K | 224PPB162K |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |