Cornell Dubilier Motor Start, Motor Run Capacitors (AC) 21FD3710-F

Description
10µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet
Description
10µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Start, Motor Run Capacitors (AC) - 338-1853-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
338-1853-ND
Motor Start, Motor Run Capacitors (AC) 338-1853-ND
10µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can

10µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Capacitors - Film Capacitors - 21FD3710-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
21FD3710-F
Capacitors - Film Capacitors 21FD3710-F
CAP FILM 10UF 10% 370VAC RADIAL

CAP FILM 10UF 10% 370VAC RADIAL

Supplier's Site
Capacitor - 17380920 - Radwell International
Willingboro, NJ, United States
Capacitor
17380920
Capacitor 17380920
CAPACITOR, PP FILM 10UF, 370V, 10%, QC, CAPACITANCE:10 F, CAPACITANCE TOLERANCE: 10%; CAPACITOR DIELECTRIC TYPE:POLYPROPYLENE, VOLTAGE RATING: 370 V. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, PP FILM 10UF, 370V, 10%, QC, CAPACITANCE:10 F, CAPACITANCE TOLERANCE: 10%; CAPACITOR DIELECTRIC TYPE:POLYPROPYLENE, VOLTAGE RATING: 370 V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Radwell International
Product Category Capacitors Capacitors Capacitors
Product Number 338-1853-ND 21FD3710-F 17380920
Product Name Motor Start, Motor Run Capacitors (AC) Capacitors - Film Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors Leaded Capacitor Leaded Capacitor
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 10 microF 10 microF 1.00E7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U020CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - C11CF0R3B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details