The MPF series includes AC motor run capacitors for applications such as air conditioning and refrigeration, with a metallized polypropylene film dielectric, oil-filled in aluminum cases, and 4-prong quick disconnect terminals. The part 21FD37175A-F is a round case variant with a capacitance of 17.5 µF, rated for 370 Vac, and has a height of 2.38 inches and a diameter of 1.75 inches. It operates within a temperature range of -40 ºC to +70 ºC, has a capacitance tolerance of ±10%, and a dissipation factor of 0.1% max at 60 Hz. The capacitor is UL E71645 and CSA 223507 listed and features a pressure-sensitive interrupter for fail-safe operation.
Motor-Run and Power Supply Capacitors 17.5µF 370V
17.5µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 17.5UF 10% 370VAC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 21FD37175A-F | 2002-21FD37175A-F | 21FD37175A-F-ND | 21FD37175A-F | 21FD37175A-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Oil Filled Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Oil | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 17.5 microF | 17.5 microF | 17.5 microF | 17.5 microF | 17.5 microF |